The UH720 is perfect for everyone who has a computer with one or two USB ports and wants easy access to additional ports without having to change equipment.
* Many laptops only have one or two ports.
* Many computers have hard-to-locate USB ports.
Equipped with USB 3.0 ports, the UH720 can transfer 1080p movies in 2 minutes 18 seconds, while it takes 7 minutes 36 seconds with a Hub with USB 2.0 ports. The actual transmission speed depends on the settings of the connected device.
Two extra USB ports supporting 2.4A output specially designed for ultra fast charging. Charges most USB charging equipment, regardless of large batteries such as smartphones or tablets, or mini-battery equipment such as smart portable devices, at full speed.
The UH720 has a sophisticated circuit design with multiple overheat, overload, overvoltage and short circuit protections. A built-in surge protector keeps both your devices and your data safe in the data transfer process. UH720 supports hot-swap USB ports that can be safely connected and disconnected while the computer is on and running.