Connect up to 10 USB Devices to a Single USB Port on Your Computer

Tripp Lite’s U223-010 USB hub allows you to connect up to 10 USB devices using just one USB 2.0 port on your computer. This hub supports data transfer rates up to 480 Mbps. With its compact size, measuring just 0.63”H x 8.7”W x 1.31”D, the U223-010 is perfect for desktop users and on-the-go notebook users alike. The hub is backwards compatible so it functions with USB 1.1 devices as seamlessly as it does USB 2.0 equipment. It is also compatible with all major operating systems.


Typical Applications

  • Simultaneously connecting multiple USB devices to a PC, such as printers, flash drives, smartphones, tablets, external hard drives, digital cameras, MP3 players, scanners, webcams or microphones
  • Eliminating having to reach behind your computer to access USB ports located on the back of your PC

The Simple Solution to Having a Port for Every Device

Never run short of open USB ports. With this 10-port hub, you’ll be able to connect all of your USB 1.1 and 2.0 devices. The U223-010 is completely plug-and-play: it requires no external power, software or complicated set-up procedures. Plus, it’s hot-swappable, so you can add or remove a device at any time without shutting down.


No External Power Supply Needed


The U223-010 will function with bus power directly from your computer in most applications – no external power supply is necessary. On bus power, this hub supports USB 2.0 with 500mA shared by all ports port. But if you’re connecting an especially power-hungry device, a compact, multi-voltage AC adapter is included to supply 2.5A of power shared among the hub ports, up to 500mA per port. Overcurrrent protection safeguards connected equipment from overvoltages.

Tripp Lite U223-010 Product Summary

  • Connect up to 10 USB devices through a single port on your computer
  • Supports data transfer rates up to 480 Mbps
  • Compatible with all USB 1.1 and 2.0 devices
  • Supports USB 2.0 with up to 500mA per port
  • Hot-swappable – add or remove a device without restarting
  • Functions with bus power so no external power supply is necessary