7-ft. Cat6 Gigabit Molded Shielded Patch Cable (Gray)

The Ideal Solution for All Your Networking Needs

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This seven-foot Tripp Lite Cat6 Gigabit Gray Molded Shielded Patch Cable ensures ultra-fast performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems and switches. The N125-007-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.

This seven-foot Tripp Lite Cat6 Gigabit Molded Shielded Patch Cable is the premium solution for connecting network components like computers, printers, Internet-enabled gaming systems and Blu-ray players, copy machines, routers and modems in a home or office application.

High-Quality Copper Wire and Shielded Construction Ensures Error-Free Signal Transfer

Manufactured from 4-pair stranded STP with drain wire, the N125-007-GY provides high-speed connection and flawless signal delivery. The cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated and molded with integral strain-relief for accurate signal transfer and a secure connection. Its shielded construction provides extra protection against EMI/RFI line noise. This seven-foot Tripp Lite Cat6 Gigabit Molded Shielded Patch Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, TSB 568B (AT&T 258A), ISO/IEC 11801 and ETL (category 6 draft 11).

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this seven-foot Tripp Lite Cat6 Gigabit Molded Shielded Patch Cable comes backed by a lifetime warranty. The N125-007-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!