50 ft. Cat6 Gigabit Molded Shilded Patch Cable (RJ45 M/M, Gray)

Protect your high-speed network from noise and electromagnetic interference with Tripp Lite's 50-ft. gray, Category 6 (Cat6) Shielded patch cable. This cable features 2, shielded RJ45 50micron Gold molded male connectors with integral strain relief. The cable is manufactured from PVC, 4-pair, stranded shielded twisted pair, and is rated for 550MHz/1Gbps communication.

The Ideal Solution for All Your Networking Needs

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 50-ft. Tripp Lite Cat6 Gigabit Gray Molded Shielded Patch Cable ensures ultra-fast performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems and switches. The N125-050-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.

High-Quality Copper Wire and Shielded Construction Ensures Error-Free Signal Transfer

Manufactured from 4-pair stranded STP with drain wire, the N125-050-GY provides high-speed connection and flawless signal delivery. The cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated and molded with integral strain-relief for accurate signal transfer and a secure connection. Its shielded construction provides extra protection against EMI/RFI line noise. This 50-ft. Tripp Lite Cat6 Gigabit Molded Shielded Patch Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, TSB 568B (AT&T 258A), ISO/IEC 11801 and ETL (category 6 draft 11).