This seven-foot Tripp Lite Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable ensures ultra-fast performance throughout your local area network. Cat6a cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like computers, printers, copy machines, routers, servers, modems, switches and Cat6a audio/video products. The N261-007-AQ can transmit data at 10Gbps over copper up to 100 meters. It has Power over Ethernet (PoE) capabilities and is rated to four times the IEEE 802.3af standard. The N261-007-AQ is designed for 10GBase-T Ethernet networks and is backward compatible with all previous 10Base-T generations.
High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer
Manufactured from 24 AWG 4-pair stranded UTP, the N261-007-AQ delivers speeds up to 650MHz/1 Gbps while keeping near-end crosstalk levels to a minimum. Featuring a PVC jacket, this Cat6a cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. For a secure connection, the cable has molded integral strain-relief and a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation.
Fully Tested to Category 6 Standards
The N261-007-AQ meets the most current industry standards, including IEEE 802.3af, IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801, DTE and ETL. The N261-007-AQ is fully tested on Fluke
®
test equipment to guarantee that it meets or exceeds all Category 6 requirements. The test results are available upon request.
Lifetime Warranty and Environmentally Responsible Design
For peace of mind, the N261-007-AQ comes backed by a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite N261-007-AQ Product Summary
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.