Industrial-Strength 2400 Watt Power Inverter

Are you tired of filling heavy gas cans? Are you looking for a clean, reliable alternative to a portable generator? The PV2400FC PowerVerter® Plus Inverter is the solution you seek! The PV2400FC powers the equipment you commonly use at home or work—power tools, pumps, portable lighting, notebook computers and more—wherever life takes you. It's the ideal power solution for RVs, commercial and fleet vehicles, emergency vehicles, construction sites, remote worksites and any other application that requires a clean, quiet AC power source. The PV2400FC efficiently converts DC (battery) power into 120V AC (household) power to run any type of equipment, from power tools to computers. And unlike portable generators, the PV2400FC requires no fuel and produces no noise or fumes. With its 2400-watt capacity, this inverter can handle heavy-duty loads like drills, saws and pumps with ease. The PV2400FC also features OverPower™ and DoubleBoost™ capability, providing extra power when required for heavy loads and power-hungry equipment start-ups.


Industrial-Strength Output Power

The PV2400FC efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The PV2400FC provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power.

Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. Others, such as refrigerators and pumps, have fluctuating power demands. The PV2400FC accommodates these peak surge demands by providing up to 200% more output power than its continuous rating of 2400 watts. In OverPower mode, the PV2400FC can deliver 3600 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost mode, it can deliver 4800 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Diagnostic LEDs

The PV2400FC features two sets of diagnostic LEDs to indicate load level (high, medium and low) and battery charge (high, medium and low).

Automatic Overload Shutdown

To prevent damage to the inverter and connected equipment, the PV2400FC will shut down automatically if an overload is detected at the inverter outlets. The red Load Level Indicator LED will flash to alert you that an overload has occurred.

Efficient and Safe for Batteries

With its 90%+ efficiency rating, the PV2400FC maximizes battery performance to run connected equipment longer. It also features a Load Sense (battery charge conservation) setting to prevent overtaxing your batteries. An automatic low-battery shutdown feature ensures you'll always have sufficient battery power available to start your vehicle. 

Heavy-Duty Construction

The PV2400FC features a rugged, moisture-resistant polycarbonate housing that's built to withstand vibration and impact—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere that reliable AC power is needed.   

Simple Installation and Equipment Connection

The PV2400FC features integral mounting slots for permanent installation on any rigid, horizontal surface, such as the bed of a pickup truck. Connecting the PV2400FC to your battery system is quick and easy with readily available, user-supplied cables. AC power is provided to connected equipment via two standard 5-15R receptacles on the front of the unit. The PV2400FC is also equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4), enabling you to control and monitor the inverter from virtually anywhere within a vehicle.