Key Features

Isolate and Protect Valuable Equipment from Power Problems

Utility power problems like EMI/RFI line noise, surges and background spikes can destroy equipment, damage crucial data and lead to critical system failures. Protect your sensitive devices and prevent power disruption with Tripp Lite's Isolator IS250 Power Conditioner. Featuring an internal isolation transformer with a Faraday Shield, the IS250 completely isolates equipment from line noise that can cause incremental, but devastating, equipment damage. Its 680-joule surge suppression rating protects equipment from surges and spikes caused by utility power disruptions and the operation of nearby equipment on the same circuit. Its six-foot power cord allows for flexibility when installing, while the built-in circuit breaker prevents dangerous circuit overloads. 250 watts of capacity allow for use with a variety of sensitive electronics like point-of-sale equipment, diagnostic testing devices, telecom systems and more.

Completely Isolate and Protect Valuable Equipment for Less

By isolating equipment from unpredictable and disruptive utility power, the IS250 eliminates the need for dedicated circuits or costly upgrades to your site's electrical systems. The internal isolation transformer with Faraday Shield provides 100% isolation from the AC power line for equipment plugged into the IS250 Power Conditioner. The IS250 is perfect for protecting sensitive point-of-sale, telecom and diagnostic equipment that can be affected by EMI/RFI line noise, utility switching transients, background spikes and other unpredictable power conditions.

High-Capacity with Robust Features

The IS250's 250-watt capacity can handle a variety of devices, while features like a 680-joule surge suppression rating, integrated circuit breaker and powerful line noise filtering provide ultimate protection and safety in even the most dangerous conditions. With its continuous transformer filtering and no wearable parts, the IS250 reduces surges in the worst power environments to harmless levels.

A 6-ft. cord allows for flexible installation, while two NEMA 5-15R output receptacles let you plug your standard equipment into the IS250 without any adapters or custom power cords. Operation is easy; simply plug the IS250 into a grounded three-prong utility outlet, plug your equipment into the IS250 and turn the power on. The lighted power switch allows for simple one-touch power control of all connected equipment.