All Metal, 6 Outlet, 13 ft. Cord, Hospital Grade Surge Suppression

With more than 19 million satisfied customers worldwide, Tripp Lite's Isobar is the world’s number-one selling premium surge protector. Tripp Lite’s exclusive Isobar surge suppression technology, combined with a nearly indestructible metal case, stops even the strongest surges before they can damage or destroy sensitive equipment. The ISOBAR6ULTRAHG features 6 hospital-grade outlets (for use outside of patient care areas) arranged in 3 unique isolated filter banks that block disruptive EMI/RFI line noise interference and prevent mutual interference between connected components, plus an extra-long, 15-foot cord. For peace of mind, it comes backed by a lifetime warranty.

Ultimate Protection and Powerful Surge Suppression

The ISOBAR6ULTRAHG offers powerful surge protection for hospital administrative areas and other locations in medical facilities outside of patient care areas. It provides 6 hospital-grade 5-15R outlets arranged in 3 isolated filter banks. Outlets are widely spaced to accommodate up to 3 large transformers without blocking remaining outlets. Diagnostic LEDs confirm power availability, line fault, and surge protection status at a glance. An extra-long, 15-ft. cord with hospital-grade 5-15P plug enables connection to a distant wall outlet and a space-saving, right-angle 5-15P plug allows furniture to be placed flush against the wall. Keyhole slots on the back of the unit enable the ISOBAR6ULTRAHG to be mounted on a wall.

More joules mean more protection! The ISOBAR6ULTRAHG’s 3330-joule surge suppression rating, Isobar surge protection technology and rugged, all-metal housing shield connected equipment from even the strongest surges. EMI/RFI line noise filtering helps components perform at their peak. Line noise filtering eliminates performance problems that can be caused by radio transmissions, fluorescent lighting, and appliances, while promoting longer component life spans.

Isolated Filter Banks and Built-In Diagnostic Capability

Devices connected to the same surge protector can interfere with one another’s performance—for instance, when office equipment or medical appliances degrade monitor picture and sound quality. The Isobar is the only surge protector with internal barriers (called isolated filter banks) that prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Isolated filter banks ensure that peripheral devices and appliances don’t degrade the performance of computers and sensitive A/V components.

The ISOBAR6ULTRAHG features 3 diagnostic LEDs (LINE OK, GROUND OK, and SURGE OK) that show power and protection status at a glance. An illuminated master switch provides one-touch power control over all connected components.