TRENDnet’s 4-Port USB KVM Switch Kit with Audio, model TK-409K, allows you to control multimedia PCs with just one keyboard, monitor, mouse, microphone, and a set of speakers. The KVM switch not only allows you to share your monitor, keyboard, and mouse, but you can also share a microphone and speakers. With just a simple press of a button, this KVM switch eliminates the hassle of cable swapping and switching between four PCs. With its hot pluggable, auto scan, and hotkeys operating features, the TK-409K KVM switch is an ideal choice for managing four PCs.
Designed for VGA systems with resolutions up to 2048 x 1536 with a 60Hz refresh rate
Use the front panel push buttons to easily switch between computers.
Features 3.5mm speaker and microphone connections to switch between computers.
Requires available USB and VGA
ports from connected computers
Control up to four computers
with one set of console devices
This VGA KVM switch supports
resolutions up to 2048 x 1536
with a 60Hz refresh rate
This VGA KVM switch features
keyboard hotkey commands
for switching between
computers
Included Cables
This KVM kit includes four sets
of KVM cables
Audio Support
This VGA KVM switch features
3.5mm speaker and
microphone connections to
switch between computers
USB Mouse & Keyboard
Supports USB mouse and
keyboard devices
| Console Port Connectors |
|
|---|---|
| Computer Interface (up to 4) |
|
| Cables (4 sets) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| Certifications |
|
PACKAGE CONTENTS |
|