TRENDnet’s 2-Port USB KVM Switch Kit with Audio, model TK-209K, allows you to control multimedia PCs with just one keyboard, monitor, mouse, microphone, and a set of speakers. The KVM switch not only allows you to share your monitor, keyboard, and mouse, but you can also share a microphone and speakers. With just a simple press of a button, this KVM switch eliminates the hassle of cable swapping and switching between two PCs. With its hot plug, auto scan, and hotkey operating features, the TK-209K KVM Switch is an ideal choice for managing two PCs.
Use the front panel push buttons
to switch between computers.
Features 3.5mm speaker and
microphone connections to
switch between computers
Control up to 2 computers with one set of console devices
Supports traditional USB
mouse and keyboard devices
This KVM kit includes two sets
of KVM cables
This VGA KVM switch features keyboard hot key commands for switching between computers
| Console Port Connectors |
|
|---|---|
| Computer Interface (up to 2) |
|
| Cables (2 sets) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| Certifications |
|
PACKAGE CONTENTS |
|