Add 3 USB Ports, USB 3.0 Compliant & Manufactured to Exacting Specifications

Connect the U336-U03-GB to your computer and you’ve got 3 downstream ports for fast, efficient data transfers at speeds up to 5 Gbps. And the U336-U03-GB is backward compatible with USB 2.0 and 1.1 devices, which means you can keep using older peripherals while getting maximum high-speed performance from new devices. This makes the U336-U03-GB ideal for a wide range of USB devices, including flash drives, external hard drives, external DVD players, MP3 players and digital cameras.

The U336-U03-GB’s compliance with USB 3.0 (5 Gbps) specifications ensures true 10/100/1000 Mbps network speed without compromising signal quality.

This USB 3.0 to Ethernet adapter is manufactured to exacting specifications using top-quality materials. It’s compliant with IEEE 802.3az Energy Efficient Ethernet and supports IPv4 and IPv6 pack COE, full- and half-duplex operations, Wake on LAN (WoL), VLAN tagging, and jumbo frames.

Plug-and-Play Convenience & 3-Year Warranty

The U336-U03-GB offers plug-and-play convenience with no special software or complicated setup procedures required. It’s bus powered via your computer’s USB port, and for most applications no external power is required. The included power supply connects to the adapter’s DC port and enables connection of power-hungry devices. The U336-U03-GB is compatible with Windows XP, Vista, 7, 8 and 8.1; Mac OS X 10.6 through 10.9; and Linux Kernel 2.6.14 and later. It’s backward compatible with USB 2.0 and 1.1 devices.

The U336-U03-GB is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.