24-Outlet 120V AC Power Strip with 20 Amp Rating and Twist-Lock Plug

Tripp Lite’s PS7224-20T provides 24 outlets in a rugged, all-metal housing guaranteed to last for life. This sturdy power strip provides a total 2400W. A lighted and covered switch prevents accidental shut-off, while a 20-amp circuit breaker guards against dangerous overloads. The PS7224-20T has a NEMA L5-20P twist-lock input plug (not compatible with a standard household wall outlet) so the power strip can’t be unplugged unintentionally. Included hardware and an extra-long, 15-feet cord enable both vertical and horizontal mounting, making the PS7224-20T ideal for a variety of office, rackmount, retail and industrial applications.

24 Convenient Outlets Power All Electronics with an Extra Long Cord

Featuring 22 NEMA 5-15R outlets compatible with all standard electric equipment and 2 NEMA 5-20R outlets compatible with 20 amp equipment, the PS7224-20T is ideal for applications or locations requiring the distribution of power to multiple devices simultaneously. Its 72-inch housing spaces the outlets 2.795-inch apart from center to center, allowing enough room for most AC adapters and transformers.

With support for both vertical and horizontal installation, a rugged housing and plenty of outlets, Tripp Lite’s PS7224-20T is ideal for point-of-sale and retail display as well as office, rackmount, workbench, lab and industrial applications. The extra-long 15 feet cord allows it to be mounted in a different area, or even a completely different room, from where it draws AC current, putting you in control of getting reliable power where you need it most.

Premium Safety Features and Lifetime Warranty

A lighted On/Off switch with locking cover eliminates accidental shut-off while allowing you to see at a glance whether the unit is operational. A built-in, 20-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input when it detects that the equipment load is drawing too much power.

For peace of mind, the PS7224-20T is backed by a lifetime warranty. This power strip is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.