USB 2.0 Type-A Female to 4-Pin IDC Motherboard Cable, 6 in.

Tripp Lite’s U024-06N-IDC USB adapter cable connects any device with a standard USB connector to the internal 4-pin USB IDC Header USB port commonly found on the latest PC motherboards. Whether it be for diagnostics or adding an additional USB port for internal USB devices, the U024-06N-IDC offers fast and easy installation.

Typical Applications

  • Connecting a USB port to PC motherboard for internal USB devices or diagnostic testing
  • Adding an additional USB port

Get Fast USB 2.0 Transfer Speeds

The U024-06N-IDC supports data transfer rates up to 480 Mbps, making it ideal for multimedia applications. This cable is backward compatible with older USB generations and can be used with the latest USB 3.0 ports (transfer rates limited to 480 Mbps).


Premium Construction for Superior Signal Transfer

Premium foil and braid shielding with twisted 28 AWG data lines and 24 AWG power lines deliver top-of-the-line signal quality. Molded connectors and integral strain relief ensure the cable lasts a long time.

Tripp Lite U024-06N-IDC Product Summary

  • Extends USB Type-A connections by 6 in.
  • Allows motherboard connection for internal USB devices
  • Data transfer rates up to 480 Mbps
  • Backward compatible with earlier USB generations
  • Premium foil and braid shielding
  • Twisted 28 AWG data lines and 24 AWG power lines
  • Molded connectors and integral strain relief for extra durability and long life
  • Lifetime warranty

What’s in the Box

  • USB 2.0 Hi-Speed Type-A Female to 4-Pin IDC Motherboard Cable, 6 in.


Lifetime Warranty and Environmentally Responsible Design

The U024-06N-IDC comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.