StarTech.com Composite Video Extender over Cat 5 with Audio

  • Works with shielded twisted pair (STP) and unshielded twisted pair (UTP) Cat5 cable
  • Mounting kit included for wall installation
  • Quick, easy installation and setup

The Composite Video Extender over Cat 5 with Audio, COMPUTPEXTA allows to extend a signal from the composite video source up to 200 meters (650 feet) over Cat 5 UTP cable. The Composite Video Extender over Cat 5 is composed of two extension units that can be used interchangeably, one is installed near the video source and the other is placed near the desired screen, at a distance of up to 200 meters. It does not require any software or power adapters so installation and configuration is quick and hassle-free. The installation / mounting kit as well as the BNC to RCA composite video adapters supplied with the product offer greater flexibility in positioning and using the device.