Ultra-Compact Standby UPS with USB Interface

This standby UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages, power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages on AC and phone lines.
  • The USB interface connects to a computer for power management and automatic file saves.
  • The ultra-compact, low-profile case saves space and supports desk, floor or wall-mount placement.
  • The 3-year warranty insurance reflect Tripp Lite's commitment to product quality and customer satisfaction.

Key Specifications

  • Model: INTERNET350U
  • Load Capacity: 350 VA (180 W)
  • Nominal AC Input/Output: 120 V, 60 Hz
  • AC Outlets: 6 x 5-15R (3 UPS, 3 Surge-Only)
  • Output Waveform (AC Mode): Sine Wave
  • Output Waveform (Battery Mode): PWM Sine Wave
  • Input Cord: 6 ft. (1.8 m) Cord with 5-15P Right-Angle Plug
  • Half-Load Runtime: 11.3 min. (90 W Load)
  • Single-Computer Runtime: 9.4 min. (100 W Load)
  • Weight: 5 lb. (2.3 kg)

Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

- Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives

- Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor (100W load) for up to 9.4 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (90 W) for up to 11.3 minutes.

- Optimized Outlet Array: 3 outlets have both battery backup and surge/noise protection, and 3 have surge/noise protection without battery backup. The surge-only outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage.

Protection from Surges, Line Noise and High/Low Voltages

This UPS system includes built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. If AC line voltage is too high or too low for your equipment, the UPS system will also provide backup power to the battery-supported outlets until conditions improve or the battery is discharged.

Data Line Surge Protection

Data lines connected to your equipment represent an unlocked back door, allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on a connected phone line.

- The RJ11 jacks protect a phone, fax, analog modem or DSL modem line.

Flexible Management Options

There are two ways to manage this UPS system:

1. Use the HID-compliant USB interface and your computer's built-in power management features.

2. Use the USB interface with Tripp Lite's free PowerAlert software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can download the latest version of PowerAlert at Tripp Lite's website.

Environmentally Responsible Desgin

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.