TRENDnet’s 4-Port USB KVM Switch, model TK-407K, lets you manage four PCs with just one set of keyboard, mouse, and monitor. This compact USB KVM switch is designed for VGA systems with USB mouse and keyboard connections. No driver installation required, simply plug in the devices to control four computers. Convenient top panel push buttons allow you to easily switch between different computers. Separate sets of KVM cables are included with the USB KVM Switch; users can start controlling four PCs instantly. The included KVM cables also provide power to the USB KVM Switch, eliminating the need for a power adapter. Hot Key operations provide immediate access to KVM features, such as computer switching, and auto-scanning.
KVM cable sets are included with the USB KVM Switch, allowing users to control four PCs immediately.
Requires free USB and VGA ports from connected computers
The USB KVM Switch is compatible with Windows, Mac, and Linux operating systems
Hot Key operations provide immediate access to USB KVM features, such as computer switching, and auto-scanning
USB emulation technology supports most keyboard and mouse designs
| Console Port Connectors |
|
|---|---|
| Computer Interface (up to 4) |
|
| Cables (4 sets) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| Certifications |
|
PACKAGE CONTENTS |
|