Ideal Portable Power Solution for Wide Range of Equipment

Are you tired of filling heavy gas cans? Are you looking for a clean, reliable alternative to a portable generator? The PV1000HF PowerVerter® Ultra-Compact Inverter is the solution you seek! The PV1000HF powers the equipment you commonly use at home or work—power tools, portable lighting, notebook computers and more—wherever life takes you. It's the ideal power solution for RVs, commercial and fleet vehicles, emergency vehicles, remote sites and any other application that requires a clean, quiet AC power source. The PV1000HF efficiently converts DC (battery) power into 120V AC (household) power to run any type of equipment, from power tools to computers. And unlike portable generators, the PV1000HF requires no fuel and produces no noise or fumes. With its 1000-watt capacity and four AC outlets, this inverter can power multiple items of equipment with ease. The PV1000HF also provides DoubleBoost™ capability to support power-hungry equipment start-ups.

Computer-Grade Output Power

The PV1000HF efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The PV1000HF provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power.


Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. The PV1000HF accommodates these peak surge demands by providing up to 200% more output power than its continuous rating. In DoubleBoost mode, it can deliver 2000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Automatic Overload Shutdown

To prevent damage to the inverter and connected equipment, the PV1000HF will shut down automatically if an overload is detected at the inverter outlets. The red Load Level Indicator LED will flash to alert you that an overload has occurred.


Efficient and Safe for Batteries

With its 94% efficiency rating, the PV1000HF maximizes battery performance to run connected equipment longer. It also features a Load Sense (battery charge conservation) setting to prevent overtaxing your batteries. The automatic low-battery shutdown feature ensures you'll always have sufficient battery power available to start your vehicle.

Rugged Construction

The PV1000HF features an all-metal housing that's built to withstand vibration and impact—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere that reliable AC power is needed. The housing is constructed with a grooved surface to promote more efficient cooling.

Simple Installation and Equipment Connection

The PV1000HF features integral mounting slots for permanent installation on any rigid, horizontal surface, such as the bed of a pickup truck. Connecting the PV1000HF to your battery system is quick and easy with readily available user-supplied cables. AC power is provided to connected equipment via four AC receptacles on the front of the unit. The PV1000HF is also equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4), enabling you to control and monitor the inverter from virtually anywhere within a vehicle.