DR-70D

The DR-70D from TASCAM is the ultimate audio recording solution for filmmakers. Four balanced XLR mic inputs meet the requirements of production sound, from professional users to indie DSLR shooters. The compact format can be mounted either above or below a camera, and a pair of built-in microphones can capture sound on-set. The interface is designed for quick adjustment, with additional features to keep recording levels under control. Four XLR mic inputs with phantom power are included on the DR-70D, enough to cover busy scenes. The High-Quality HDDA(High Definition Discrete Architecture) Mic Preamps include 64dB of gain for quiet performances, and all four inputs have individual gain controls. Each input has a limiter and low cut filter available for controlling volume. Also included is Dual Recording mode, which records a safety copy of your audio at a lower level to prevent distorted takes. Quality components like 5532 op amps are used throughout for the clearest audio possible.




DR-70D

Two built-in omnidirectional mics

Two omnidirectional microphones allow easy recording of natural stereo sound without using external mics. Used in combination with one or two other mics, the DR-70D becomes a compact setup for recording interviews and ambient sound at the same time.
Two built-in omnidirectional mics

4 XLR/TRS combo jacks allow a variety of setups

(4) XLR/TRS inputs are built-into the DR-70D. The four-channel design enables combinations of shotgun microphones, lavaliere mics, and the built-in stereo mic to be recorded individually. Channels 1 and 2 can be set to stereo input and channels 3 and 4 can be set to the built-in mics, making a variety of mic configurations possible.
4 XLR/TRS combo jacks allow a variety of setups