Avery Economy Binders
Avery economy binders are perfect for light, everyday use. The round rings accommodate up to 460 sheets of paper and can be opened and closed easily when you need to add or remove pages. Economy Non View Binder Light use binder. Two interior pockets. Round ring has non-locking mechanism. Holds 8-1/2- by 11-inch documents. Exposed rivets on back cover. 32% minimum post-consumer content. Economy View BinderA three-ring overlay binder available in assorted fashion colors. Two interior pockets and a clear overlay on front, back, and spine. Holds 8-1/2- by 11-inch documents. Exposed rivets on back cover. 37% minimum post-consumer content.How to Select the Right Binder
| Ideal for: | Maximum Performance | Frequent Use | Light Use |
| Ring type: | One-Touch EZD | Slant | Round |
| Sheet capacity: | |||
| 0.5" Ring Size | 120 sheets | 100 sheets | |
| 1.0" Ring Size | 275 sheets | 220 sheets | 175 sheets |
| 1.5" Ring Size | 400 sheets | 350 sheets | 275 sheets |
| 2.0" Ring Size | 540 sheets | 480 sheets | 375 sheets |
| 3.0" Ring Size | 670 sheets | 600 sheets | 460 sheets |
| 4.0" Ring Size | 780 sheets | 700 sheets | |
| 5.0" Ring Size | 1050 sheets | 950 sheets | |
| Features: | |||
* There are multiple items available for the product.
Heavy-Duty Binders Heavy-duty binders offer the most features and the widest range of colors.
Durable Binders Durable binders offer a wide range of colors.
Economy Binders Economy binders offer a basic color selection.
The Avery Family of Binders
Heavy-Duty Binders When premium quality is required, Avery heavy-duty binders deliver innovation and maximum performance.
Durable Binders
Whether it's important presentations or frequently referenced documents, Avery durable binders offer all the features you need.
Economy Binders Avery economy binders are a simple solution for light use.
Alternate-Sized Binders Avery offers a variety of specialty binders to fit your specific needs: 8.5" x 5.5" mini or 14" x 8.5" legal.
Presentation Binders
Choose from unique features and select colors to get a professional look for important presentations or everyday organization.
Flexible Binders
For on-the-go presentations or quick office organization, these binders offer a versatile, flexible solution.
Key Features
Sturdy binder for light use that gives a professional look at a lower price.
Binders feature two interior pockets for storing loose and unpunched paperwork.
Store between 100 to 460 sheets with round rings between 1/2 inch and 3 inches.
More Avery Economy Binders
Customize the clear binder cover and spine using the free templates and designs at Avery Design and Print.
Features a sturdy label holder on the spine that allows for easy referencing when on a shelf.
Front cover and papers fold back flat to give you compact, rigid surface for note taking.
Avery Family of Binders
| This Product |
||||
|---|---|---|---|---|
Heavy Duty (Multiple items*) |
Durable (Multiple items*) |
Economy (Multiple items*) |
Specialty (Multiple items*) |
|
| DuraHinge | ||||
| DuraEdge | ||||
| Interior Pockets | 4 | 2 | 2 | 2 or 4 |
| Sheet Capacity | 275 to 1,050 | 120 to 925 | 100 to 460 | Varies by design |
* There are multiple items available for the product.
Sheet Capacities
One Touch Rings |
Slant Rings |
Round Rings |
|
|---|---|---|---|
| 0.5" | 120 sheets | 100 sheets | |
| 1.0" | 275 sheets | 220 sheets | 175 sheets |
| 1.5" | 400 sheets | 375 sheets | 275 sheets |
| 2.0" | 540 sheets | 500 sheets | 375 sheets |
| 3.0" | 670 sheets | 600 sheets | 460 sheets |
| 4.0" | 780 sheets | 700 sheets | |
| 5.0" | 1,050 sheets | 925 sheets |