Reliable IT Power Distribution and Worldwide Compatibility

The PDUNV provides twelve C13 outlets and two C19 outlets. Four C13 outlets are front-mounted and ten outlets (8 x C13, 2 x C19) are rear-mounted for additional flexibility when connecting multiple items of equipment. The PDU comes with dual 16A circuit breakers to prevent an overload. The PDUNV's switchless design prevents accidental shutoff and safeguards against downtime due to human error.

The PDUNV accepts input power over a range of 100-240V, making it compatible with worldwide applications. A 10-ft. power cord with C20 plug and a set of five plug adapters enable the PDU to be connected to a 5-15R, 5-15/20R, L5-20R, L6-30R, C13 or C19 outlet. The PDUNV's C13 and C19 outlets can be adapted for specific applications by using an appropriate plug adapter, e.g. C14 to 5-15R.

Versatile Installation Options and 5-Year Warranty

The PDUNV is easy to integrate with a wide range of data center and network applications. Detachable flanges with pre-punched access holes and adjustable depth channels allow the PDU to be configured for dozens of mounting schemes, including 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations. The PDUNV is also suitable for 0U vertical installation in the cable management area of many rack enclosures.

The PDUNV comes backed by a 5-Year Warranty. As a part of Tripp Lite's commitment to environmental responsibility, the PDUNV is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.