SmartMount Flat Wall Mount for 22" to 43" Displays

The SmartMount TM Flat Wall Mount series offers the most versatile installation features and mounting options. The SF632(P) models low-profile design offers the sleek, aesthetically pleasing look to fit into any décor. Security screws provided in the SF632 model deter tampering and theft. The display can now simply be installed by a single person with the Hook-and-Hang™ system. The Easy-Glide™ adaptors hook onto the wall plate for an overall quick, simple, and secure installation.

Features

  • Accommodates 75, 100, 200 x 100, or 200 x 200mm VESA mounting patterns
  • Slim design positions the display only 1.02" (26mm) from the wall
  • Display adaptor simply slides into the wallplate for quick and easy installation
  • Includes all necessary wall and display attachment hardware
  • Integrated security options available
  • For mounts requiring theft resistant hardware, installed with security tool(included), please purchase SF632
  • Design is UL listed and tested to fourtimes stated load capacity
  • For mounts requiring standard hardware, installed with a Philips screwdriver, please purchase SF632P