PLA Series Articulating Wall Arm For 37" to 95" Displays

The PLA60 offers a single solution for displays up to 95" in a wide range of installations including lobbies, hotel rooms, boardrooms, public displays or home theaters. Its all-steel construction enables it to hold screens up to 175lb, while its self-lubricating bushings enable the arms to smoothly articulate and position your display for optimal viewing. Combined with adjustable tilt and pivot capabilities, the PLA60 is the only wall arm you need.

Features

  • ±7° of roll for post installation display leveling
  • +10/-5° of tilt
  • Three pivot points with upto 180° swivel for versatile display positioning
  • Arm extends up to 32.37"(822mm) from wall
  • ±1" (24mm) vertical adjustment located within reach behind display with PLAV60 models
  • Universal models adapt to displays with mounting hole patterns up to 730 x 433mm(28.75"W x 17.05"H)
  • Includes mesh cord sheat hand cable ties to neatly manage cables
  • Five horizontal arm positions at 2.6" (66mm) centers for flexible lateral display placement