200-ft. Cat5e 350MHz Snagless Molded Patch Cable (Gray)

The Ideal Solution for All Your Networking Needs

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 200-ft. Tripp Lite Cat5e 350MHz Snagless Molded Patch Cable ensures peak performance throughout your local area network application and has a snagless design for a secure connection. Cat5e cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems and switches. The N001-200-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.

This 200-ft. Tripp Lite Cat5e 350MHz Snagless Molded Patch Cable is the ideal solution for connecting network components like computers, printers, Internet-enabled gaming systems and Blu-ray players, copy machines, routers and modems in a home or office application.

High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer

Manufactured from 4-pair solid UTP, the N001-200-GY provides high-speed connection and flawless signal delivery. This cable can deliver speeds up to 350MHz/1 Gbps. Featuring a PVC jacket, this 200-ft. Tripp Lite Cat5e 350MHz Snagless Molded Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. For a secure connection, the cable is molded with integral strain-relief and has a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation. The N001-200-GY meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11).

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this 200-ft. Tripp Lite Cat5e 350MHz Snagless Molded Patch Cable comes backed by a lifetime warranty. The N001-200-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!