Run times vary based on the power required by connected devices. This system is estimated to run for 9 minutes at half load, 1 minute for a full load.
No, not all of the outlets have battery backup power. The BRG1000AVRLCD has (5) battery backup and surge protected outlets and (5) surge protected outlets.
Yes, the BRG1000AVRLCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
We do not recommend using the BRG1000AVRLCD to power sump pumps, laser printers, paper shredders, copiers, space heaters or other large electrical devices. The power demands of these devices may overload the unit, cause damage, and void the warranty.
To turn the alarm off, press the button for 2 seconds. While muted, there will be no audible notification when the UPS reaches a lower battery state. Repeat steps to enable alarm.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.