3x2 configuration of the Modular Video Wall Pedestal Stand For 46" to 55" screens up to 12.7 cm deep

No additional tools or hardware are needed anymore with the useful features of the Peerless-AV Modular Video Wall Pedestal Stand, ensuring a secure and professional-looking application. The DS-S555-3X2's tool-free micro-adjustment is what you need to achieve perfect screen alignment in no time. Media storage is the perfect central location for components and the integrated cable management helps with the tidy appearance. If you are looking for added stability, this bracket can be installed on concrete structures without additional wall brackets or ceilings in any high-traffic location for retail, public transportation, etc.

  • Tool-less micro-adjustment at 8 points seamlessly align the displays
  • Adaptors feature a quick connect latch for automatic engagement with the mounting rails and ease of set-up
  • Cable management through rear adjustable cable centralizing brackets
  • Bolts directly to concrete without requiring additional connections to the wall or ceiling
  • Rear media storage shelf and cover stores components while maintaining a clean appearance
  • Aluminum frame reduces the overall weight and shipping costs
  • VESA® 200 x 200 up to 600 x 400mm compatible
  • Designed for displays that are up to 5" deep (127mm)