Plug Devices with a 5-15P Connector Into Your PDU or UPS

With Tripp Lite’s AC Power Adapter Cord, you can use a PDU or UPS to power devices that have a 5-15P plug. Featuring a 5-15R connector on one end and a C14 connector on the other, this cable provides a reliable power connection from a PDU or UPS to your peripherals. Connect the 5-15R connector to the 5-15P plug on your device cable and plug the C14 connector into a PDU or UPS.

Typical Applications

  • Plug devices with a 5-15P connector into a C13 outlet on a PDU or UPS
  •  Power laptops or other devices with 5-15P plugs in data centers or areas without 5-15R electrical outlets
  • Power your monitor or printer using your computer’s power supply 
  • Free up a wall outlet

Superior Quality and Performance

The P002-002 is manufactured using superior materials for reliable performance. The high-quality connectors are molded for durability and have integral strain-relief for a secure connection. This SJT power cord has three 16 AWG conductors and a 13-amp rating.  

Tripp Lite P002-002 Product Summary

  • Ideal power connection for devices with a 5-15P plug
  • NEMA 5-15R female to IEC-320-C14 male
  • 16 AWG x 3C, SJT, 13A, 125V 
  • Molded integral strain-relief