Optimized Power Efficiency

USB 3.0 SuperSpeed uses 1/3 of the power of USB 2.0 to transfer the same amount of data. Conversely, during charging applications, the U360-004-MINI delivers twice the power of USB 2.0 for faster device charging. The U360-004-MINI has lower active and idle power requirements, and does not require device polling.

Backward Compatible with USB 2.0 and 1.1

Harness all of the strength of USB 3.0 technology without sacrificing compatibility. USB 3.0 is backward compatible with USB 2.0 and 1.1 standards, making it a versatile connection solution for any USB application.

Compact, Portable Design with Built-in Cable

The U360-004-MINI is designed with portability in mind. Its built-in cable eliminates the need to carry a separate cable for attachment to laptops and tablets. Slightly larger than a pack of gum, the U360-004-MINI is small and light enough to fit in your pants pocket—giving you the convenience of multiple USB ports, no matter where life takes you!

Plug-and-Play Installation

The U360-004-MINI provides plug-and-play convenience, with no special software or complicated setup procedures required. The U360-004-MINI also features hot-swappable functionality, allowing you to add or remove a device at any time with no need to power down the computer. The U360-004-MINI is bus-powered via the computer's USB port, and for most applications no external power is required (external hard drives needing a power supply will still need to be powered independently of the hub).

Three-Year Warranty and Environmentally Responsible Design

The U360-004-MINI comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.