Your network no longer has to be limited by UTP cabling or the high price of extending its reach. With Tripp Lite’s N785-001-SC-MM 10/100/1000 Multimode Media Converter, you can extend your gigabit network up to 1800 ft. (550 m) with fast, cost-effective, SC multimode fiber optic cabling. Advanced features like selectable half or full duplex operation, 850nm wavelength and automatic MDI/MDI-X configuration provides superior signal quality and gives you ultimate network control. For peace of mind, the unit is RoHS-compliant and comes with a two-year warranty.
Monitoring and controlling your network nodes is easy with advanced features like selectable half or full duplex operation and automatic MDI/MDI-X configuration. Six LEDs indicate operating and alert status of the unit and connected components.
With the ability to be powered by an AC adapter, the N785-001-SC-MM allows for flexible installation at any point in your network wherever a nearby standard power outlet is available. The unit does not have to remain close to a computer, server or other signal source.