ASUS G20AJ-US023S Desktop

ROG G20AJ Compact Gaming Desktop PC is designed for you to dominate your game without the bulk of a traditional gaming PC. Housed in a compact 12.5-liter case, experience incredibly sharp visuals and speed thanks to the 4th gen Intel Core i5 processor, desktop-grade NVIDIA GeForce GTX 750 graphics card and high-speed 1TB 7200RPM hard drive that delivers top-end performance all in a size that reshapes what you knew of gaming PCs.
<br></br>ASUS G20AJ-US023S Desktop

Features

<center><b>Armed for Victory</b></center>Under the hood, ROG G20 has a 4th gen Intel Core i5 processor to maximize your multitasking power. Get the performance to take on the most demanding tasks from playing the latest games at their highest settings to watching videos in crystal-clear 4K UHD quality.
Armed for Victory
Under the hood, ROG G20 has a 4th gen Intel Core i5 processor to maximize your multitasking power. Get the performance to take on the most demanding tasks from playing the latest games at their highest settings to watching videos in crystal-clear 4K UHD quality.
<center> <b>Thrilling Visuals</b></center>Featuring desktop-grade NVIDIA GeForce graphics, ROG G20 draws you into immersive world of colors and visuals in HD resolution. G20 adds another dimension to gaming with NVIDIA 3D Vision Surround bringing a full stereoscopic 3D experience to you. What’s more, G20 is perfect for resource-heavy work apps, so you can you create awesome websites and 3D models.
Thrilling Visuals
Featuring desktop-grade NVIDIA GeForce graphics, ROG G20 draws you into immersive world of colors and visuals in HD resolution. G20 adds another dimension to gaming with NVIDIA 3D Vision Surround bringing a full stereoscopic 3D experience to you. What’s more, G20 is perfect for resource-heavy work apps, so you can you create awesome websites and 3D models.
<center><b> Quietly Cool</b></center>ROG G20 is designed with no visible exterior side exhaust vents to keep it looking sharp and clean. The passive thermal design takes advantage of natural convection with a hidden airflow channel that ensures quiet and efficient heat management. While active cooling uses two internal fans to further enhance heat dissipation, making ROG G20 ideal for marathon gaming sessions.
Quietly Cool
ROG G20 is designed with no visible exterior side exhaust vents to keep it looking sharp and clean. The passive thermal design takes advantage of natural convection with a hidden airflow channel that ensures quiet and efficient heat management. While active cooling uses two internal fans to further enhance heat dissipation, making ROG G20 ideal for marathon gaming sessions.
<center> <b>Make it Yours</b></center>ROG G20 has a bold design that features a matte-black finish, aggressive lines and Mayan-inspired markings. Customizable lighting effects showcase up to 8 million colors across the chassis, reflecting the feel of any game you're playing to take your experience to a whole new level.
Make it Yours
ROG G20 has a bold design that features a matte-black finish, aggressive lines and Mayan-inspired markings. Customizable lighting effects showcase up to 8 million colors across the chassis, reflecting the feel of any game you're playing to take your experience to a whole new level.

  <center><b>Frag the Lag</b></center>The latest Intel Gigabit Ethernet frees the load from the processor and enhanced connection stability—a double win for online gaming. Adding more online game optimizing support is ROG GameFirst II with game-packet prioritization. Featuring two modes, GameFirst II EZ Mode lets you effortlessly select settings to lower lag; while Advanced Mode gives you full control. Either way, game up to eight times faster than just standard Ethernet even with heavy network
Frag the Lag
The latest Intel Gigabit Ethernet frees the load from the processor and enhanced connection stability—a double win for online gaming. Adding more online game optimizing support is ROG GameFirst II with game-packet prioritization. Featuring two modes, GameFirst II EZ Mode lets you effortlessly select settings to lower lag; while Advanced Mode gives you full control. Either way, game up to eight times faster than just standard Ethernet even with heavy network
<center><b>Loud, Precise and Ear-pleasing Sound</b></center>Immersive visuals aside, ROG G20 takes your gaming experience further through audio. With a unique mix of hardware and audio tuning software, SonicMaster brings you right into the fight. Gunshots ring out, explosions reverberate and even footsteps become auditory cues on the digital battlefield. Be immersed in battle whether you're using a headset or speakers. ROG AudioWizard sound processing provides an additional layer of audio enhanc
Loud, Precise and Ear-pleasing Sound
Immersive visuals aside, ROG G20 takes your gaming experience further through audio. With a unique mix of hardware and audio tuning software, SonicMaster brings you right into the fight. Gunshots ring out, explosions reverberate and even footsteps become auditory cues on the digital battlefield. Be immersed in battle whether you're using a headset or speakers. ROG AudioWizard sound processing provides an additional layer of audio enhanc
<center><b>Direct PC Management</b></center>The ASUS Aegis application lets you monitor CPU performance, memory usage, internet download and upload speeds and also set temperature and voltage thresholds that the app automatically maintains.
Direct PC Management
The ASUS Aegis application lets you monitor CPU performance, memory usage, internet download and upload speeds and also set temperature and voltage thresholds that the app automatically maintains.
<center><b>Complete Your PC</b></center>ROG G20 comes with all the essentials and is bundled with a gaming keyboard and mouse for a complete gaming package right out the box.
Complete Your PC
ROG G20 comes with all the essentials and is bundled with a gaming keyboard and mouse for a complete gaming package right out the box.