Power Protection and Battery Backup

Between severe weather, the aging electrical grid and unavoidable hazards lurking inside your own walls, your servers and network hardware are under constant attack from power problems. Prevent damage, downtime and data loss by installing this SmartPro UPS system. It conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows critical systems to shut down gracefully to prevent data loss and corruption during extended blackouts.

Common Applications

- Protect Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers, VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers.

- Protect Equipment with Active PFC Power Supplies: Active PFC power supplies found in many devices require pure sine wave power.

Pure Sine Wave Output

When operating from battery power, a UPS system generates the waveform of its AC output. Many UPS systems generate PWM sine wave power, an approximation of the pure sine wave power you receive from your electrical utility. Although PWM sine wave power is compatible with most equipment, pure sine wave power is required by some devices -- such as computers with active PFC power supplies -- and prevents others from overheating, malfunctioning or failing prematurely. This UPS system generates pure sine wave power for superior compatibility with active PFC power supplies and other sensitive equipment.

Reliable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (400 W) for up to 14 minutes.

- Hot-Swappable Batteries: The internal batteries can be replaced without turning off the UPS system and disrupting the operation of connected equipment.

Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Flexible Management Options

There are several ways to manage this UPS system:

1.Use the front-panel LEDs for convenient local management.

2.Use the USB port with your computer's built-in power management features.

3.Use the USB port with your computer's built-in power management features.

Use the USB or serial port with your computer and Tripp Lite's PowerAlert software.

4.Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet.

LED Control Panel

The intuitive multicolor LEDs display a variety of helpful and important information, including power status, voltage regulation status, connected load level, battery charge level and battery condition.

ROHS Design

- ENERGY STAR Certification: This UPS system has ENERGY STAR certification. It helps you save money, save energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.