Multi-Display Ceiling Mount with Four Telescoping Arms for 37" to 75" Displays

The DST975-4 Multi-Display Ceiling Mount includes telescoping arms that hold four displays evenly spaced in a square or rectangular configuration, helping you create the ideal multi-display ceiling mounted solution. Each arm’s adjustable depth allows the installer to set the spacing between each display to meet your application’s needs. With 360° of swivel, and 0° to 20° of tilt, this mount creates the perfect viewing angle for any application. The mount has been designed with superior aesthetics in mind and provides a bottom cover, resulting in sleek and clutter-free cable management throughout the entire solution.

Features

  • Universal mount fits displays with mounting patterns up to 730 x 405mm (28.75"W x 15.95"H)
  • 0° to 20° of tilt and 360° of swivel at time of installation
  • Arms telescope to allow for the desired display spacing
  • Bottom cover provides aesthetically pleasing cable management
  • Tri and Hex options also available