Save Time with Simplified Fiber Cable Installations

Configuring the N482-2M12-LC12 couldn’t be easier. It installs in the N482-01U or N482-02U chassis with no tools required. Just insert the cassette into the chassis, and tighten its retention clips to secure it. Then plug the LC patch cables, such as Tripp Lite’s N820-, N821- and N844-Series, into the factory-terminated connectors using the cable’s convenient push/pull tabs, and you’re ready to go. Up to five N482-2M12-LC12 cassettes can fit into the N482-01U 1U enclosure panel for a total of 60 servers and up to 14 cassettes can fit into the N482-02U 2U panel for a total of 168 10 Gb servers (more than 10 racks).


Designed for Quick, Easy Modifications and Upgrades

When evolving standards or organizational needs require network changes, the N482-2M12-LC12’s modular design makes it easy to modify, upgrade or expand your infrastructure as your needs grow. If you need to change out a single cassette, you can do so without replacing the panel or removing other cassettes. The N482-2M12-LC12 complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements, and also supports devices of varying speeds, including 10 Gb and 40 Gb network equipment.

Premium Construction and Backed by a Lifetime Warranty

With a durable plastic housing and factory-terminated connectors that reduce time and labor, the N482-2M12-LC12 is made from the finest materials to ensure fast installations, optimal performance and a lifetime of intensive use.

The N482-2M12-LC12 comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.