Why Floortex?

Floortex continue to innovate to proved exciting new products to its extensive portfolio of surface protection products. Backed by our technical and manufacturing expertise, Floortex have built an excellent reputation with customers combing market leading product performance with exceptional value. Floortex innovates, others follow!

The Desktex Story

A comprehensive range of desk mats and desk protectors from phthalate free PVC through to anti-slip polycarbonate for the ultimate in surface protection.

Also available in anti-microbial and anti-static PVC for added protection and 100% post-consumer recycled PET as an environmentally friendly option. Providing clear and reliable heat resistant protection from scratches, scuffs and spills.

The Desktex Features

    • Floortex Rating - Various
    • Floortex Upgrades - PVC to PET to Polycarbonate
    • Environmental Credentials - PVC contains up to 25% recycled material, PET is 100% post-consumer recycled material. PVC, PET and PC are all 100% recyclable. Manufactured using up to 30% renewable energy.