The M1VGAUSB6 6-foot M1 to VGA Projector Cable with USB carries analog video signals as well as USB - perfect for presentations from a laptop computer, while the USB capability allows the use of a wireless presenter.

The Projector cable features the M1 (also called EVC or P&D) connector, and is compatible with many popular projectors including:

  • Proxima: C110, C160, C170, C180, C410, C420, C440, C450, C460, M1, M2+
  • Dell: 3200MP, 3300MP, 4100MP
  • Hitachi: CP-X1250W
  • Infocus: LP120, LP540, LP600, LP640, LP70+, LP860, X2, LP70, 5000, 4805, 7210, 7205, 5700, 777
  • Toshiba: TLP-X4500U
  • Viewsonic: 1172