High fidelity digital system
Audio-Technica’s System 10 is the most reliable digital high-fidelity wireless system of its generation. Designed to provide performing musicians and presenters with advanced 24-bit operation, easy setup and clear, natural sound quality. Featuring stackable, contemporary styling, each configuration includes a mono ATW-R1100 receiver and an ATW-T1001 body-pack transmitter. The ATW-R1100 is a digital receiver offering volume control along with AF Peak and Pair indicator lights.- Digital 24-bit/48 kHz wireless operation for ultimate sound quality and dependable performance
- 2.4 GHz range – completely free from TV/ 3G interference
- Three levels of diversity assurance: frequency, time, & space
- Automatic frequency selection for seamless, interference-free operation
- Automatic Frequency Selection. Plug & Play. Ease of use and reliability
- Extremely easy operation with instantaneous channel selection, sync, and set-up
- State-of-the-art digital receiver for reliable performance
- Balanced XLR and unbalanced 1/4” output jacks with level control
High fidelity sound
The System 10 Pro offers high-fidelity audio quality over the entire frequency band. No compression of signal during transmission and reception.
Easy to use
Although the System 10 is a professional and effective wireless system, the user does not need special training to operate. Once unwrapped, it's ready to roll!
Optional AT8674 racking
The optional AT8674 19" rack assembly kit allows you to install up to four ATW-R1100 receivers.
At8675 blanking plate
The optional black metal plates AT8675 /AT8674 can be added to the kit, to put two ATW-R1100 receivers in a 19" rack.
Welcome to audio-technica.com
Audio-Technica is a leading manufacturer of a broad range of audio products, including high-performance microphones, headphones, wireless microphone systems, wireless monitor systems, phonograph cartridges, turntables and more.Winner of numerous industry awards, Audio-Technica designs and manufactures innovative products that set performance standards for major concert tours, broadcast and recording studios, corporate and government facilities, theaters, house-of-worship venues, and personal audio applications.
All around the world, the people of Audio-Technica are committed to providing extraordinary products that help customers experience more than they expect, from remarkable audio quality to reliability and durability that are second to none.