Don’t settle for less than the best—enjoy better signal quality and faster transmission! This seven-foot Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable ensures peak performance when connecting two Ethernet switches. The N010-007-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet) and 10/100Base-T (Ethernet) applications. For peace of mind, the N010-007-GY comes backed by a lifetime warranty and has an eco-friendly, RoHS-compliant design.
High-Quality Copper Wire and Gold-Plated Connectors Ensure Error-Free Signal Transfer
Manufactured from 4-pair stranded UTP, the N010-007-GY provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This cable can deliver speeds up to 350MHz/1 Gbps. Featuring a PVC jacket, this seven-foot Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated for accurate signal transfer, and its molded integral strain-reliefs provide a secure connection. This cable’s boots are green to distinguish it from a standard patch cable. It meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11).
Lifetime Warranty and Environmentally Responsible Design
For peace of mind, this seven-foot Tripp Lite Cat5e 350MHz Molded Cross-Over Patch Cable comes backed by a lifetime warranty. The N010-007-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.