U851RO
Featuring breakthrough audio and mechanical design innovations, the phantom-powered U851RO offers outstanding speech intelligibility and transparent sound quality for surface-mount applications. The omnidirectional microphone is equipped with a PivotPoint® rotating output connector, UniSteep® filter and UniGuard® RFI-shielding technology. It accepts interchangeable condenser elements in cardioid and hypercardioid polar patterns. With a heavy die-cast case and silicon foam bottom pads to minimize coupling of surface vibration to the microphone, the U851RO is equipped with self-contained electronics, eliminating the need for an external power module.
Features
- Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations
- Low-profile element provides uniform omnidirectional polar pattern with 360º acceptance angle
- PivotPoint® rotating output connector allows cable to exit from either the rear or the bottom of the microphone
- UniGuard® RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
- UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
- Self-contained electronics eliminate need for external power module
- Small-diameter UniPoint® capsule near boundary eliminates phase distortion and delivers clear, high-output performance
- Heavy die-cast case and non-slip silicone foam bottom pads minimize coupling of surface vibration to the microphone
- Low-profile design with low-reflectance finish for minimum visibility