PRO 88W

Audio-Technica’s PRO 88W VHF wireless microphone systems are designed for camcorder and other applications requiring a small, easily portable wireless. Equipped with a flexible detachable antenna and a choice of two transmitter and receiver frequencies on each system, the small and inconspicuous VHF wireless system will mount on the light shoe of camcorders or on the back of a camera itself with a Velcro attachment. For fixed installations, a 9V DC input is available on the receiver. Eight VHF channels are available for interference-free operation in virtually any location.

PRO 88W

Features

  • Provides freedom of movement for video production, computer applications and business presentations
  • Two switchable frequencies for interference-free operation
  • High-band VHF operation for superior sound
  • Normal operating range 100'; up to 300' under optimum conditions
  • Durable, flexible antenna can be positioned for best reception
Features

  • Real-time monitoring capability with included earphone
  • Rugged design and construction with handsome non-reflective finish
  • Quick and reliable mounting system for camcorder use
  • Receiver and transmitter are each powered by a single 9V battery