Tripp Lite's P940-12I 1-ft. Serial ATA (SATA) Latching Signal Cable connects any high-speed SATA device to a SATA controller. The P940-12I SATA cable supports transfer rates up to 6Gbps (with compliant SATA 3.0 hard drives) and is backward compatible with SATA II (3Gbps) and SATA I (1.5Gbps) standards. The narrow cable design helps improve internal air flow and reduces cable clutter so that your hardware remains cool and cables stay organized. The P940-12I is perfect for the desktop computer or network server with multiple drives. The P940-12I is manufactured to exacting specifications, using superior materials, to ensure optimal performance. For peace of mind, it comes backed by a lifetime product warranty and has a green, RoHS-compliant design.
Typical Applications
Metal Latches Provide a Secure Connection
The P940-12I features 7-pin straight connectors with metal latches that click in place when plugged into latchable SATA ports. The connection stays secure until you release the latch by pressing it against the connector. With the P940-12I, you won’t have to worry about accidental disconnects.
Fully Shielded for Protection from Interference
The P940-12I is constructed of 26 AWG wire and has a PVC jacket. It’s fully shielded against EMI/RFI line noise. The 7-pin SATA connectors have gold-plated contacts and are designed for long life and durability.