The Smart Solution for Home Theater and A/V Applications

With the P568-003-WH, uncompressed digital video and multi-channel audio signals travel through a single cable to provide superior picture and sound. Perfect for home theater installations, the P568-003-WH supports full 1080p resolution as well as Ultra High Definition (UHD) resolutions up to 3840 x 2160 (4K x 2K) to accommodate the latest high-definition devices. It also has up to 18.0 Gbps of bandwidth capacity.

Gold-Plated Connectors and Double-Shielded Construction Provide Superior Signal

Manufactured using top-quality materials, the P568-003-WH creates a pure digital connection between HDMI-enabled digital display devices and HDMI-enabled digital source devices. The connectors are gold plated for optimal signal transfer. Premium double-shielding provides maximum EMI/RFI protection and impedance-matched twisted-pair construction reduces cross-talk and interference. The P568-003-WH has molded construction with integral strain-relief for durability and long life. A flexible PVC jacket makes the P568-003-WH easy to install, even in tight corners and other areas where space is restricted.

Lifetime Product Warranty and Environmentally Responsible Design

When you choose a genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of the quality of our P568-003-WH HDMI cable that we warrant it to be free from defects in material and workmanship—for life! Additionally, the P568-003-WH is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.