Save money by getting new use out of your existing rack enclosure cabinets with the SRCOLOKIT48U. The SRCOLOKIT48U turns Tripp Lite’s standard SR48UB 48U single-compartment enclosure cabinet into a dual-compartment collocation rack so two different users are able to occupy 23U of secure space each. An included divider panel separates the two compartments, and the rack’s 48U front and rear doors are replaced by independently lockable 24U doors, each with its own unique, user-settable combination code.
Installation for the SRCOLOKIT48U is both simple and fast. All hardware is included and the only tool required for assembly is a Phillips screwdriver! With our easy-to-follow instructions, you’ll have a fully functioning collocated enclosure cabinet that’s ready to use in minutes.
Each of the SRCOLOKIT42U’s four collocation doors contains a combo lock. Three-digit combinations can be easily set or reset by the user when access requirements change. All locks also contain a key override for management to conveniently access equipment within the enclosure cabinet.
(4) Colocation Doors with Combo Locks
(4) Hinge Brackets
(1) Divider Plate
(1) Roof
(2) Cable Channels
(1) Blocking Plate
(4) Divider Plate Brackets
(20) M6 Screws
(12) Washers
(4) 8-32 Screws
(1) Replacement Label
Owner''s Manual