Save money by getting new use out of your existing rack enclosure cabinets with the SRCOLOKIT42U. The SRCOLOKIT42U turns Tripp Lite’s standard SR42UB 42U single-compartment enclosure cabinet into a dual-compartment colocation rack so two different users are able to occupy 20U of secure space each. An included divider panel separates the two compartments, and the rack’s 42U front and rear doors are replaced by independently lockable 21U doors, each with its own unique, user-settable combination code.
Installation for the SRCOLOKIT42U is both simple and fast. All hardware is included and the only tool required for assembly is a Phillips screwdriver! With our easy-to-follow instructions, you’ll have a fully functioning colocated enclosure cabinet that’s ready to use in minutes.
Each of the SRCOLOKIT42U’s four colocation doors contains a combo lock. Three-digit combinations can be easily set or reset by the user when access requirements change. All locks also contain a key override for management to conveniently access equipment within the enclosure cabinet.
The SRCOLOKIT42U comes with a 5-year warranty.
(4) Colocation Doors with Combo Locks
(4) Hinge Brackets
(1) Divider Plate
(1) Roof
(2) Cable Channels
(1) Blocking Plate
(4) Divider Plate Brackets
(20) M6 Screws
(12) Washers
(4) 8-32 Screws
(1) Replacement Label
Owner''s Manual