TRENDnet's 3/6/7 dBi Outdoor Tri-Band Omni Antenna Kit, model TEW-AO57, comes with a pair of high-performance outdoor antennas supporting 2.4GHz, 5GHz, and 6GHz radio transmissions for both WiFi 7 and legacy bands. Provide reliable, blanket wireless coverage with these outdoor omni-directional antennas. The outdoor antennas have N-Type male connectors, and works with 802.11be/ax/ac/n/g/b/a routers and access points with N-Type female connectors.
Supports the latest 6GHz band for WiFi 7 and legacy bands of 2.4GHz and 5GHz.
Antenna Kit
omes with a pair of outdoor omnidirectional tri-band antennas
Outdoor
Durable antenna construction for
extreme outdoor conditions with an
operating temperature range of -40°
- 70° C (-40° - 158° F)
Omni-Directional
Omni-directional antennas for
reliable, blanket wireless coverage
Tri-Band Support (2.4GHz +
5GHz + 6GHz)
Compatible with 802.11be/ax/ac/n/
g/b/a routers and access points
Antenna Gain
2.4GHz peak gain: 3dBi, 5GHz
peak gain: 6.2dBi, 6GHz peak gain:
7dBi
N-Type Connector
N-Type male connectors on the
antennas are compatible with
routers and access points with NType female connector
| Antenna |
|
|---|---|
| Frequency |
|
| Peak Gain |
|
| Polarization |
|
| Connector Type |
|
| Half-Power Beam Width (HPBW) |
|
| Voltage Standing Wave Radio (VSWR) |
|
| Nominal Input Impedance |
|
| Power Handling |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Compatibility |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
PACKAGE CONTENTS |
|
• Pair of outdoor omni-directional tri-band antennas
• 2.4GHz: 3 dBi
• 5GHz: 6.2 dBi
• 6GHz: 7 dBi
• N-Type male connector
• Compatible with 802.11be/ax/ac/n/g/b/a routers and access points with N-Type female connectors
• NDAA / TAA compliant (U.S. and Canada only)