OVERVIEW

TRENDnet's Gigabit PoE Splitter, model TPE-104GS, networks a non-PoE device in a remote location using a PoE network connection. The TPE-104GS splits a Gigabit PoE connection into separate power and Gigabit data sources. A convenient dip-switch adjusts output power to 5V, 9V, or 12V in order to match non-PoE device power requirements. The included combination 2.0 and 2.5mm jumper cable provides greater device compatibility.

PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection, and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.).

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V, or 12V in order to match non-PoE device power requirements.

Wall Mountable

Wall mountable design accommodates most installation scenarios.

Gigabit Ethernet

1 x gigabit PoE input port, 1 x gigabit output port

PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.)

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V or 12V in order to match non-PoE device power requirements

Jumper Cable

The included combination 2.0 and 2.5mm jumper cable provides greater device compatibility

Gigabit PoE Splitter

  • Power a non-PoE device up to 100 meters (328 ft.) away
  • Splits a gigabit PoE signal into separate power and gigabit data sources
  • Adjustable voltage output supports 5V, 9V, or 12V devices
  • Use this compact device with PoE switches or injectors
  • Save on installation and equipment cost
  • Full Duplex Gigabit speeds
  • IEEE 802.3af PoE compatible
  • NDAA compliant

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
Device Interface
  • 1 x Gigabit data/power port in
  • 1 x Gigabit data out port
  • 1 x DC Power out port
  • LED indicators
  • Adjustable output power DIP switch (5V, 9V, 12V)
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Power Cable
  • 2.5 to 2.0/2.5mm
Power
  • Output: 5V (2A), 9V (2A), 12V (1.5A)
  • Consumption: 0.5 Watts (max.)
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 84 x 63 x 22 mm (3.3 x 2.5 x 0.87 in.)
Weight
  • 64g (2.3 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS

  • TPE-104GS
  • Quick Installation Guide
  • Jumper cables (2.5 to 2.0/2.5mm)


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.