Supports Multiple Platforms, Flexible Network Management and IP Remote Access

The B070-008-19-IP supports both PS/2 and USB connections using inexpensive, readily available Cat5e/6 patch cables. Connected computers/servers can be located up to 100 feet from the switch. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including Windows and Linux operating systems.

The B070-008-19-IP is designed to ease multi-server management in data centers, server rooms and other high-density environments. BIOS-level access allows network administrators to solve complex problems efficiently and restore service before downtime affects productivity. An advanced on screen display (OSD) with high-resolution VGA video (up to 1366 x 768) provides a graphical user interface with management tools, including custom port labeling, auto-scanning and panel array mode. Users may also select a connected computer using on-console pushbuttons or keyboard hotkey commands. 2 LEDs per KVM port indicate when a computer is connected to a KVM port and powered on and when a computer is selected.

The B070-008-19-IP provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and more to be accomplished from any location using a standard Web browser or multi-platform client software.

Remotely Control PDUs, Secure Connection and Backed by One-Year Warranty

The B070-008-19-IP also works with IP remote access to control power distribution units (PDUs). For better power management, users can assign individual ports on the KVM to a PDU port to power cycle or power off/on the computer/server connected to that port.

The B070-008-19-IP offers 2 levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers. IP remote access is further protected with security features, including password protection, advanced 128-bit SSL and HTTPS encryption, bandwidth-optimized video and detailed activity logging.

The B070-008-19-IP comes backed by a one-year warranty.

Remotely Control PDUs, Secure Connection and Backed by One-Year Warranty

The B070-008-19-IP also works with IP remote access to control power distribution units (PDUs). For better power management, users can assign individual ports on the KVM to a PDU port to power cycle or power off/on the computer/server connected to that port.

The B070-008-19-IP offers 2 levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers. IP remote access is further protected with security features, including password protection, advanced 128-bit SSL and HTTPS encryption, bandwidth-optimized video and detailed activity logging.

The B070-008-19-IP comes backed by a one-year warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.