• • Thrustmaster is proud to present the TH8A Add-On Shifter: the high-end, realistic multiplatform shifter (PC, PS4 and Xbox One). Crafted of 100% metal and featuring H.E.A.R.T HallEffect AccuRate Technology technology (patent pending), it provides optimal solidity and precision that won’t decrease over time.
  • • Box contents: TH8A shifter, 2 shift-plates (“H”-pattern [7+1] and sequential [+/-]), USB and DIN cables, user manual and warranty information.


Realism and authenticity

13 cm tall and featuring a metal design, the TH8A is a must-have piece of gear for car racing simulation. The feel of shifting gears is totally realistic, and the detachable knob ensures compatibility with all real universal shifter knobs available on the market.

The two included shift-plates allow the TH8A to adapt to two different driving styles: “H”-pattern (7+1) and sequential (+/-).

Solidity and precision

The TH8A’s internal mechanism, gear stick and clamping system are all 100% metal. Featuring H.E.A.R.T HallEffect AccuRate Technology technology (patent pending), its precision won’t decrease over time, thanks to contactless magnetic sensors: no tact switches or potentiometers, for an unlimited product lifespan.

Adaptability and comfort

Upgradable firmware, and internal memory with adjustable gear-shift travel to suit your driving style (software available for download on PC). The gear-shifting resistance is adjustable, as are the clamping system’s position and rotation (can be adjusted by 360°). Clamping is optimized for any support surface (tables/shelves or cockpits).

Featuring USB and/or DIN connections, the TH8A works with all racing wheels on the market on PC, and with Thrustmaster racing wheels on game consoles 

Recommended for use with the following Thrustmaster racing wheels: TS-PC Racer/TS-PC Racer Ferrari 488 Challenge Edition, T-GT, TS-XW, T300 Series, TX Series, T150 Force Feedback, TMX Force Feedback.

A high-end, realistic design for optimal immersion in the world of car racing simulation.