Control 8 Servers from a Local Console or Remote Location

Tripp Lite's B072-008-1-IP NetCommander Cat5 IP KVM Switch is the smart solution for controlling multiple computers and servers from one monitor, keyboard and mouse. The B072-008-1-IP offers a comprehensive, cost-effective network management solution that installs in 1U of rack space. No server-resident software is required, and upgradable firmware fine-tunes compatibility with emerging standards. Servers are connected to the switch with inexpensive Cat5 patch cabling, reducing clutter and conserving valuable rack space. Cat5 connections also allow the B072-008-1-IP to be located up to 100 feet away from the servers.

Simultaneous Local and Remote Support for 2 Users

The B072-008-1-IP enables control of multiple computers from either a local console or a remote location by offering simultaneous support for one local and one remote user. With simultaneous local/remote support, users can each access a different port on the KVM at the same time.

IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations and equipment reboots from any location using a standard Web browser or multi-platform client software. The B072-008-1-IP also lets you add IP PDUs as devices that can be controlled by the KVM. Users can assign individual ports on the KVM to a PDU port to Power Cycle or Power Off/On the computer/server connected to that port.

Simple, Flexible and Secure Network Control

The B072-008-1-IP eases multi-server management in data centers, server rooms and other high-density environments. An advanced, high-resolution 1600 x 1200 on screen display (OSD) provides a graphical user interface with a variety of management tools (for remote sessions, the B072-008-1-IP supports resolutions up to 1920 x 1080). Users may also select a connected computer using on-console pushbuttons or keyboard hotkey commands. Two LEDs per KVM port indicate when a computer is connected, powered on and selected.

The B072-008-1-IP offers three levels of password protection. Remote authentication support is provided via RADIUS, LDAP, LDAPS and Active Directory, and the unit incorporates the most advanced encryption technologies: 128-bit SSL and HTTPS.

The B072-008-1-IP supports both PS/2 and USB server connections (Tripp Lite B078-101 Series server interface units and Cat5 patch cables required; sold separately), and almost any platform can be accommodated.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.