Connect Speakers and Microphone to Your Computer, Laptop or Mobile Device

 

Great for Connecting a Separate Microphone and Speakers to PCs, Macs and Mobile Devices

While many newer PCs, Macs and personal electronic devices use an integrated 4-position 3.5 mm audio in/out port, such a setup does not allow users to set up a separate microphone and pair of speakers. Tripp Lite’s P318-06N-MFF contains two 3.5 mm 3-position female connectors on one end and one 4-position 3.5 mm male connector on the other end to allow connection of an external output (like speakers) and an input device like a microphone into a PC, Mac or mobile device (including iPhone, iPod touch and iPad) for instant audio communication.

Typical Applications

- Connecting an external microphone and speakers to PCs, Laptops or mobile devices equipped with 4-position 3.5 mm jack with integrated audio in/out

- VoIP clients, Audio/Video and Podcast applications

Premium Components, Portability, and Lifetime Warranty

The P318-06N-MFF is manufactured using only top-quality materials. Its 28AWG wiring ensures excellent data transmission and its single-piece, molded construction ensures years of long-term use. Its 6-inch compact design is perfect for tucking into your laptop bag when you’re on the go.

When you choose a genuine Tripp Lite cable, you get superior performance plus peace of mind! We’re so confident of the quality of our P318-06N-MFF audio cable that we warrant it to be free from defects in material and workmanship—for life! Additionally, the P318-06N-MFF is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes!

To ensure that the Tripp Lite cable you purchase will deliver the superior performance you expect, purchase it directly through Amazon.com. Your cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchased is a genuine Tripp Lite product. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable!