The Brother™ Business Smart™ series MFC-J4620DW helps Increase business productivity with the ultimate combination for small office and home office users: low printing costs, enhanced mobile device connectivity, and up to 11'' x 17'' printing.

Building on the success of the popular Business Smart Series of color inkjet all-in-ones, Brother introduces the MFC-J4620DW that offers the Ultimate Combination for Small Office and Home Office (SOHO) users. It uses innovative Brother Landscape Print Technology to pack features like low-cost printing, enhanced mobile device connectivity, and up to 11'' x 17'' printing in a SOHO-friendly, space-saving design. In addition to copying, scanning and faxing, it also boasts the fastest in class print speeds 1 up to 22ppm black 2 /20ppm color 2 (ISO/IEC 24734). You'll get all of this, plus a two-year limited warranty and free phone support for the life of your product.

Help keep your document creation budget in check with low-cost printing by using super high-yield replacement ink cartridges 3

The MFC-J4620DW helps SOHO users keep an eye on their printing budgets. It can be used with optional Super High-yield ink cartridges 3 that print approximately 1,200 pages 4 black and 1,200 pages 4 color to help reduce cost per page, which can be critical in higher-volume printing SOHO environments. Further cost reduction can be achieved when inks are purchased in money-saving multi-packs. The MFC-J4620DW also features automatic duplex printing to help reduce paper use and costs.

Print wirelessly from your mobile device 5 using Airprint, Wi-Fi Direct®, Near Field Communication (NFC) 6 , and more

The MFC-J4620DW gives you a full menu of choices for connecting to Apple®, Android, Kindle Fire, Windows® Phone, or Blackberry mobile devices. Near Field Communication (NFC) is a technology found on many of todays smartphones and mobile devices that enables wireless two-way communication between devices in close proximity to one another. NFC automatically establishes a direct connection between your NFC-enabled smartphone or tablet and the MFC-J4620DW, so you can print or scan - without having to connect to a network or enter any login credentials! 6 The MFC-J4620DW also supports wireless printing from your mobile device via 5 : AirPrint, Google Cloud Print, Brother iPrint & Scan, Cortado Workplace and also Wi-Fi Direct®, which allows you to print wirelessly from a computer or mobile device without the need for a router.

Adaptive paper handling including up to 11'' x 17'' printing, 20-sheet auto document feeder and 150-sheet paper tray

SOHO users who have the occasional need to print color ledger documents like spreadsheets and marketing materials will appreciate the ability to print on 11'' x 17'' paper through the single-sheet bypass. The MFC-J4620DW also holds up to 150 sheets of up to 8.5'' x 11'' paper in its tray, and the 20-sheet capacity auto document feeder helps save time when copying, scanning or faxing multi-page documents.

The MFC-J4620DW offers multiple connectivity options, plus an intuitive 3.7'' TouchScreen display

Brother designed the MFC-J4620DW to make it easy to connect to a wireless network using the wireless assistant that walks you through set up. You don't need a USB cable, and you won't even need to know your wireless network password. Share the machine with others on a network using 802.11 b/g/n or wired networking, or connect to a single computer using a USB cable 3 via the Hi-Speed USB port. Using the machine is equally easy. The simplified control panel lets you swipe and tap on the 3.7'' TouchScreen Display and use the integrated keypad to navigate menus, change settings, and create custom shortcuts for frequently used settings.

Web Connect interface 7 and FREE Brother Cloud apps 8 add a new dimension of functionality to your color inkjet all-in-one

You can access popular cloud services directly from your internet-connected MFC-J4620DW from the TouchScreen Display using the Web Connect 7 interface. Scan to and print from specific web services without using a computer. Access DROPBOX, GOOGLE DRIVE™, BOX, ONEDRIVE®, ONENOTE® and more. The MFC-J4620DW also comes with a suite of pre-installed, innovative Brother Cloud Apps 8 that you access directly from the machine's TouchScreen Display. You'll be amazed by the functionality of these document management and sharing apps.

Exclusive landscape print technology is customer-focused innovation

While developing the Business Smart Series, Brother sought to create a product that would help eliminate the need for compromising on features or design. This led us to introduce our innovative Landscape Print Technology, which stores and feeds paper into the machine in landscape orientation. This unique, space-saving technology allows Brother to deliver the Ultimate Combination for SOHO users in a smaller overall footprint.

At Your Side with award-winning performance and FREE phone support for the life of your product

At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don't just take our word for it. In 2015, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn't stop there: we offer a two-year limited warranty on the MFC-J4620DW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always At Your Side.

The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. Reprinted with permission.©2015 Ziff Davis, Inc. All rights reserved.
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. Use of these trademarks is subject to Apple permissions. Android and Google Drive are trademarks of Google Inc. Use of these trademarks is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. OneDrive, OneNote, Windows Phone and Windows are trademarks of Microsoft Corporation in the United States and other countries. Use of these trademarks is subject to Windows permissions. Cortado is a trademark of Cortado AG. Evernote is a trademark of Evernote Corporation and used under license.
1 Based on competing in-class inkjet models with an estimated street price of $149 - $299. Competitive data gathered from manufacturer websites and third party industry sources (as of February 2014).
2 PPM speed is based on printing in ISO/IEC 24734 and excludes time to complete first page and will vary depending on a variety of factors. See brother-usa.com/printspeed for details.
3 Additional purchase required.
4 Approximate page yields in accordance with ISO/IEC 24711. For more page information see brother.com/pageyield.
5 Requires a connection to a wireless network. See connectprintshare.com for details, availability and compatibility.
6 See brother.com/nfc for a list of compatible mobile devices.
7 Requires Internet connection and an account with desired service. See connectprintshare.com for more details.
8 Requires Internet connection. See connectprintshare.com for more details.​