TRENDnet’s 5-Port Gigabit PoE+ Switch, model TPE-TG50g, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices, such as access points and IP cameras. It supports both PoE and PoE+ devices with a 31W PoE power budget. Easily install this compact sturdy metal switch for reliable high-speed PoE networking.

5-Port Gigabit PoE+ Switch

  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • 31W PoE power budget
  • 10Gbps switching capacity
  • Compact metal switch
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty


Gigabit Ethernet

Five gigabit ports provide a 10Gbps switching capacity to support edge network installations

PoE Power

A 31W PoE power budget supplies up to four Power over Ethernet devices, such as access points and IP cameras.

Compact Design

The compact and lightweight housing is well-suited for desktop installations, and the fanless design is perfect for quiet environments.

PoE

Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 31W PoE power budget

Ports

Four gigabit PoE+ ports and one gigabit port

Switching Capacity

10Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 4 x Gigabit PoE/PoE+ ports
  • 1 x Gigabit port
  • LED indicators
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit: 2000 Mbps (full duplex)
Performance
  • Packet Buffer: 1Mb
  • Switch Fabric: 10Gbps
  • MAC Address Table: 2K entries
  • Forwarding rate: 7.44Mpps (64-byte packet size)
  • Jumbo Frame: 16K
Power
  • Input: 110 -240 V AC, 50/60 Hz, 1.2A
  • Output: 54V DC, 0.7A
  • Max. consumption: 37.5W
PoE
  • PoE budget: 31W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 148 x 95 x 26mm (5.8 x 3.7 x 1 in.)
Weight
  • 371g (13 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-TG50g
  • Quick Installation Guide
  • Power adapter (54V DC, 0.7A)